METAL OXIDE VARISTOR, 640V, 1.24KV, RADIAL; Voltage Rating VAC:480V; Voltage Rating VDC:640V; Product Range:LA Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Voltage AC:480V RoHS Compliant: Yes
Varistor, MOV, LA Series, 640 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 1.24 kV RoHS Compliant: Yes
VARISTOR 750V 4.5KA DISC 14MM
VARISTOR 750V 4.5KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7597 | V480LA40AP | V480LA40AP |
| Product Name | Metal Oxide Varistor, 640V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |