VARISTOR, 25.5V, 42V, 0805, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, 42V, 13VAC, 18VDC, 0805; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
VARISTOR 25.5V 30A 0805
VARISTOR 25.5V 30A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 87H6805 | VC080518A400DP | VC080518A400DP |
| Product Name | Varistor, 25.5V, 42V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |