DIODE GEN PURP 1KV 2A DO214AC Product overview: US2MA-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2MA-TP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1116719-US2MA-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
DIODE GEN PURP 1KV 2A DO214AC
DIODE GEN PURP 1KV 2A DO214AC
Rectifiers 2A, 1000V Ultrafast Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-US2MA-TP | US2MA-TPMSTR-ND | 1116719-US2MA-TP | US2MA-TP | US2MA-TP | US2MA-TP |
| Product Name | 1KV 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - US2MA-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA-2 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |