Diode Schottky 100V 2A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 100V 2A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 100V 2A Surface Mount MicroSMP (DO-219AD)
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101, eSMP®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: Schottky
Mounting Type: Surface Mount
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Operating Temperature - Junction: -40°C ~ 175°C
Rectifier Diode, Product overview: V2PM10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM10HM3/H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 2A MICROSMP
Schottky Diodes & Rectifiers 100V 2A TMBS AEC-Q101 Qualified
DIODE SCHOTTKY 100V 2A MICROSMP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V2PM10HM3/HGICT-ND | 280-V2PM10HM3/H | V2PM10HM3/H | V2PM10HM3/H | V2PM10HM3/H | |
| Product Name | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |