ODG (Origin Data Global) Datasheets for PIN Diodes

PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more

Product Name Notes
400W LOW CLAMPING VOLTAGE SINGLE
5 % ALGAAS FLIP CHIP PIN
ARRESTER W/ARC CHOPPING SPARK
BA592 - PIN DIODE
BA595 - PIN DIODE
BAR64 - PIN DIODE
DIODE PIN SWITCHING 20V SOD-323
DIODE, PIN, CERAMIC
DIODE, PIN, MRI APPLICATION
DIODE,PIN,BONDED,STR IPLINE,SI,OD
DIODE,PIN,BONDED,STR IPLINE,SI
DIODE,PIN,CERAMIC,AX IAL,HI-PAX
DIODE,PIN,CERAMIC_PK G,SI,ODS1038
DIODE,PIN,CERAMIC_PK G,SI
DIODE,PIN,CHIP,CERAM IC,SI,ODS-12
DIODE,PIN,CHIP,GAAS
DIODE,PIN,CHIP,OXI
DIODE,PIN,CHIP,OXIDE
DIODE,PIN,GLASS,AXIA L,HI_VOLUME
DIODE,PIN,HMIC,SURMO UNT
DIODE,PIN,PLASTIC,CK ,LEADFREE
DIODE,PIN,PLASTIC,LE ADFREE
DIODE,PIN,PLASTIC
DIODE,PIN,SMQ,CERAMI C,SI
DIODE,PIN,SURMOUNT
DIODE,SOLDERABLE ALGAAS FC PIN
Gate Drivers Quad Driver for GaAs FET or Pin Diode
HEX CLAMPING CIRCUIT
IC HEX CLAMPING CIRCUIT 8-SOIC
IC HEX CLAMPING CIRCUITS 8-DIP
IC HEX CLAMPING CIRCUITS 8-SOIC
IC RF PIN DIODE BEAM LEAD SW
PIN Diodes Silicon PIN Diode 150V 100mA
PIN Diodes VHF Tuner 1.2pF 0.5 Ohm 30VR
RF DIODE PIN 1000V DIE
RF DIODE PIN 100MW DIE
RF DIODE PIN 100V 125MW 5TSOP
RF DIODE PIN 100V 250MW SC79
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 2SMD
RF DIODE PIN 100V 3.3W 6DFN
RF DIODE PIN 100V 5W
RF DIODE PIN 100V 6W MELF
RF DIODE PIN 100V 6W
RF DIODE PIN 100V 7.5W
RF DIODE PIN 100V 750MW 0402
RF DIODE PIN 100V DIE
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT25-5
RF DIODE PIN 100V SOT323
RF DIODE PIN 120V 10W 3QFN
RF DIODE PIN 120V 250MW
RF DIODE PIN 128V/22V SOT323
RF DIODE PIN 150V 250MW SC79-2
RF DIODE PIN 150V 250MW SOD323-2
RF DIODE PIN 150V 250MW SOT23-3
RF DIODE PIN 150V 250MW SOT323-3
RF DIODE PIN 150V 250MW TSLP2-19
RF DIODE PIN 175V 500MW SOD323
RF DIODE PIN 180V 13W 3QFN
RF DIODE PIN 180V 2W 3QFN
RF DIODE PIN 200V 10W
RF DIODE PIN 200V 11.5W
RF DIODE PIN 200V 2.5W 3QFN
RF DIODE PIN 200V 250MW SC79
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 200V 3W 3QFN
RF DIODE PIN 200V 4.5W 3QFN
RF DIODE PIN 200V 750MW 0402
RF DIODE PIN 200V 750MW 2QFN
RF DIODE PIN 200V DIE
RF DIODE PIN 20V 12W 2MLP
RF DIODE PIN 250V DIE
RF DIODE PIN 2W 2QFN
RF DIODE PIN 300V 0805P
RF DIODE PIN 30V 240MW SOT323-3
RF DIODE PIN 30V 250MW SC79-2
RF DIODE PIN 30V 250MW SOD323-2
RF DIODE PIN 30V VMN2
RF DIODE PIN 35V 200MW SOT23-3
RF DIODE PIN 35V 2W 2QFN
RF DIODE PIN 35V CHIP
RF DIODE PIN 35V SOD80 MINIMELF
RF DIODE PIN 400V 11.5W
RF DIODE PIN 45V 100MW 2FLIPCHIP
RF DIODE PIN 45V 1W 2MLP
RF DIODE PIN 45V 2W 3QFN
RF DIODE PIN 500V 15W
RF DIODE PIN 500V 7.5W
RF DIODE PIN 500V DIE
RF DIODE PIN 50V 100MW 3MCP
RF DIODE PIN 50V 100MW UMD2
RF DIODE PIN 50V 125MW 5TSOP
RF DIODE PIN 50V 250MW SC70-3
RF DIODE PIN 50V 250MW SC79
RF DIODE PIN 50V 250MW SOD323-2
RF DIODE PIN 50V 250MW SOT23-3
RF DIODE PIN 50V 250MW SOT323-3
RF DIODE PIN 50V 3W 3QFN
RF DIODE PIN 50V 500MW SOD323
RF DIODE PIN 50V 750MW 0402
RF DIODE PIN 50V DIE
RF DIODE PIN 50V MINIPAK
RF DIODE PIN 50V SOT23-3
RF DIODE PIN 50V SOT25-5
RF DIODE PIN 50V SOT323
RF DIODE PIN 50V UMD2
RF DIODE PIN 50V UMD3
RF DIODE PIN 50V
RF DIODE PIN 600V 7.5W
RF DIODE PIN 60V 100MA SOD-523
RF DIODE PIN 60V 150MW EMD2
RF DIODE PIN 60V 1W 3QFN
RF DIODE PIN 60V 250MW
RF DIODE PIN 60V 715MW SOD523
RF DIODE PIN 60V/22V SOT323
RF DIODE PIN 6DFN
RF DIODE PIN 6TDFN
RF DIODE PIN 75V 3W 3QFN
RF DIODE PIN 800V 4W
RF DIODE PIN 80V 250MW TSLP-2-19
RF DIODE PIN CM32
RF DIODE PIN SOT25
SI PIN NON HERMETIC EPSM SMT
SI PIN NON HERMETIC PLASTIC SMT
SI PPIN HERMETIC GLASS AXIAL
SI PPIN HERMETIC MELF
SI PPIN HERMETIC STUD
SUPPRESSOR ESD ARRAY 15PIN DSUB
SUPPRESSOR ESD ARRAY 25PIN DSUB
SUPPRESSOR ESD ARRAY 37PIN DSUB
SUPPRESSOR ESD ARRAY 9PIN DSUB