Vishay Precision Group 5V 45W 15V TVS Protection Diode VBUS054B-HSF-GS08

Description
5V TVS Diode, 45W, 15V Clamp, 1pF, Unidirectional, SMT Product overview: VBUS054B-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS054B-HSF-GS0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V TVS Diode, 45W, 15V Clamp, 1pF, Unidirectional, SMT Product overview: VBUS054B-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS054B-HSF-GS0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 45W 15V TVS Protection Diode - 144-VBUS054B-HSF-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 45W 15V TVS Protection Diode
144-VBUS054B-HSF-GS08
5V 45W 15V TVS Protection Diode 144-VBUS054B-HSF-GS08
5V TVS Diode, 45W, 15V Clamp, 1pF, Unidirectional, SMT Product overview: VBUS054B-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS054B-HSF-GS0 8 can be used for catalog matching and distributor lookup.

5V TVS Diode, 45W, 15V Clamp, 1pF, Unidirectional, SMT Product overview: VBUS054B-HSF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS054B-HSF-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 751-1453-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1453-6-ND
TVS Diodes 751-1453-6-ND
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - 751-1453-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1453-1-ND
TVS Diodes 751-1453-1-ND
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - 751-1453-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1453-2-ND
TVS Diodes 751-1453-2-ND
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
Tvs Diode Array, 200W, 5V, Llp75, Full Reel; Clamping Voltage Vc Max Vishay - 64M7146 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 200W, 5V, Llp75, Full Reel; Clamping Voltage Vc Max Vishay
64M7146
Tvs Diode Array, 200W, 5V, Llp75, Full Reel; Clamping Voltage Vc Max Vishay 64M7146
TVS DIODE ARRAY, 200W, 5V, LLP75, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 200W, 5V, LLP75, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay - 06AC2611 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay
06AC2611
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay 06AC2611
DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay - 06AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay
06AC6501
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay 06AC6501
DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay - 06AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay
06AC6500
Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay 06AC6500
DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, LLP-75; Clamping Voltage Vc Max:15V; Diode Case Style:LLP-75; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS054B-HSF-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS054B-HSF-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS054B-HSF-GS08
TVS DIODE 5VWM 15VC LLP75-6L

TVS DIODE 5VWM 15VC LLP75-6L

Supplier's Site
TVS DIODE 5VWM 15VC LLP75-6L

TVS DIODE 5VWM 15VC LLP75-6L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VBUS054B-HSF-GS08 751-1453-6-ND 64M7146 06AC2611 VBUS054B-HSF-GS08 VBUS054B-HSF-GS08
Product Name 5V 45W 15V TVS Protection Diode TVS Diodes Tvs Diode Array, 200W, 5V, Llp75, Full Reel; Clamping Voltage Vc Max Vishay Diode, Esd Protection, 5V, Llp-75; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel 6-UFDFN Exposed Pad LLP-75 LLP75-6L 6-UFDFN Exposed Pad
Peak Pulse Power 45 watts 45 watts 45 watts 45 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data