Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, Product overview: VBT6045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT6045CBP-E3/8W
DIODE ARRAY SCHOTTKY 45V TO236AB
DIODE ARR SCHOTT 45V 30A TO263AB
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):60A; Forward Surge Current Ifsm Max:320A; Forward Voltage VF Max:640mV RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | VBT6045CBP-E3/8WGITR-ND | 280-VBT6045CBP-E3/8W | VBT6045CBP-E3/8W | VBT6045CBP-E3/8W | VBT6045CBP-E3/8W | 47T9573 |
| Product Name | Diode Arrays | Schottky 30A 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 60A, To-263Ab; Diode Case Style Vishay |
| Arrangement | Common Catode | Common Catode | Common Catode | |||
| Tj | 200 C (392 F) | -40 C (-40 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) | TO-263AB |
| IO | 30 amps | |||||
| Diode Type | Schottky | Schottky |