VARISTOR 100V 4.5KA DISC 14MM
VARISTOR 100V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZA Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V100ZA15P | V100ZA15P | 58K7177 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |