ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.25V@150mA 4ns 150mA 75V SOD-323FLW Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 500ns Independent Type 1A 800V R-1 Fast Recovery / High Efficiency Diodes ROHS | |
| 100V 1.25V@150mA 4ns 150mA SOD-323HE Switching Diodes ROHS | |
| 100V 1.25V@150mA 4ns 300mA SOD-123 Switching Diodes ROHS | |
| 100V 1V@50mA 4ns 150mA SOD-323BL Switching Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 4ns 100mA DFN1006-2L Switching Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 8ns 150mA SOD-123FL Switching Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 8ns 300mA SOD-323 Switching Diodes ROHS | |
| 100V Independent Type 1.25V@150mA 8ns 300mA SOD-323G Switching Diodes ROHS | |
| 100V Independent Type 1.2V@150mA 4ns 100mA SOD-923 Switching Diodes ROHS | |
| 100V Independent Type 1.5V@300mA 8ns 300mA SOD-123FL Switching Diodes ROHS | |
| 100V Independent Type 10A 580mV TO-277B-3 Schottky Diodes ROHS | |
| 100V Independent Type 12A 590mV TO-277 Schottky Diodes ROHS | |
| 100V Independent Type 1A 780mV@1A SMA(DO-214AC) Schottky Diodes ROHS | |
| 100V TO-277 Schottky Diodes ROHS | |
| 10A Independent Type 1V@10A 1kV R-6 Diodes - General Purpose ROHS | |
| 150V TO-277 Schottky Diodes ROHS | |
| 15A 1V@15A 1kV R-6 Diodes - General Purpose ROHS | |
| 1A 1.1V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| 1A 1.1V@1A 1kV SMA Diodes - General Purpose ROHS | |
| 1A 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS | |
| 1A 100V SOD-123FL Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A DO-41 Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A R-1 Diodes - General Purpose ROHS | |
| 1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A 1V@1A 1kV SMA Diodes - General Purpose ROHS | |
| 1A 1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS | |
| 1A Independent Type 1.1V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| 1A Independent Type 1.3V@3A 1kV R-1 Diodes - General Purpose ROHS | |
| 1A Independent Type 100V 1.1V@1A SOD-123F Diodes - General Purpose ROHS | |
| 1A Independent Type 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A Independent Type 1V@1A 1kV A-405 Diodes - General Purpose ROHS | |
| 1A Independent Type 1V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| 1A Independent Type 200V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1A Independent Type 400V 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A Independent Type 50V 1.1V@1A SMAF Diodes - General Purpose ROHS | |
| 1A Independent Type 600V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 35A 1.05V@1A 1A 1kV MBF(GW) Bridge Rectifiers ROHS | |
| 45V 10A 550mV@10A TO-277 Schottky Diodes ROHS | |
| 45V 400mV TO-277 Schottky Diodes ROHS | |
| 45V Independent Type 10A 340mV TO-277 Schottky Diodes ROHS | |
| 50V Independent Type 15A 390mV TO-277 Schottky Diodes ROHS | |
| 60V TO-277 Schottky Diodes ROHS | |
| 71V Independent Type 1.25V@150mA 4ns 150mA SOD-323 Switching Diodes ROHS | |
| 75V 1V@10mA 4ns 150mA DO-35 Switching Diodes ROHS | |
| 75V Independent Type 1.25V@100mA 4ns 150mA SOD-123 Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 150mA SOD-123 Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 150mA SOD-123W Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 150mA SOD-323 Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 150mA SOD-323W Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 200mA SOD-323 Switching Diodes ROHS | |
| 75V Independent Type 1.25V@150mA 4ns 200mA SOD-323S Switching Diodes ROHS | |
| 75V Independent Type 1V@10mA 4ns 150mA SOD-123 Switching Diodes ROHS | |
| 800mA 1.1V@1A 1kV SMA(DO-214AC) Diodes - General Purpose ROHS | |
| 80V TO-277 Schottky Diodes ROHS | |
| DIO TVS VRWM 14V 1500W BIDIR SMB | |
| DIO TVS VRWM 24V 1500W BIDIR SMB | |
| DIO TVS VRWM 28V 1500W UNIDIR SM | |
| DIO TVS VRWM 30V 1500W BIDIR SMB | |
| DIO TVS VRWM 36V 1500W UNIDIR SM | |
| DIO TVS VRWM 40V 1500W BIDIR SMB | |
| DIO TVS VRWM 45V 1500W BIDIR SMB | |
| DIODE ARRAY SCHOTTKY 60V 6A DPAK | |
| DIODE DO41 1000V 1A 175C | |
| DIODE GEN PURP 100V 10A R-6 | |
| DIODE GEN PURP 100V 150MA SOD123 | |
| DIODE GEN PURP 100V 150MA SOD323 | |
| DIODE GEN PURP 100V 1A AXIAL | |
| DIODE GEN PURP 100V 1A DO41 | |
| DIODE GEN PURP 100V 200MA ALF2 | |
| DIODE GEN PURP 100V 200MA DO35 | |
| DIODE GEN PURP 100V 300MA SOD123 | |
| DIODE GEN PURP 100V 40MA DO7 | |
| DIODE GEN PURP 150V 200MA DO35 | |
| DIODE GEN PURP 1KV 10A R-6 | |
| DIODE GEN PURP 1KV 1A AXIAL | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO41 | |
| DIODE GEN PURP 1KV 1A SOD123FL | |
| DIODE GEN PURP 1KV 1A SOD323 | |
| DIODE GEN PURP 200V 1A AXIAL | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO41 | |
| DIODE GEN PURP 200V 500MA DO35 | |
| DIODE GEN PURP 400V 10A R-6 | |
| DIODE GEN PURP 400V 1A AXIAL | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 400V 1A DO41 | |
| DIODE GEN PURP 50V 10A R-6 | |
| DIODE GEN PURP 50V 1A AXIAL | |
| DIODE GEN PURP 50V 1A DO41 | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO41 | |
| DIODE GEN PURP 75V 150MA SOD123 | |
| DIODE GEN PURP 75V 150MA SOD323 | |
| DIODE GEN PURP 75V 150MA SOD323F | |
| DIODE GEN PURP 75V 200MA DO213AA | |
| DIODE GEN PURP 75V 200MA DO35 | |
| DIODE GEN PURP 75V 200MA SOD123 | |
| DIODE GEN PURP 75V 200MA SOD323 | |
| DIODE GEN PURP 75V 300MA DO35 | |
| DIODE GEN PURP 800V 1A AXIAL | |
| DIODE GEN PURP 800V 1A DO204AL | |
| DIODE GEN PURP 800V 1A DO41 | |
| DIODE GEN PURP 80V 100MA SOD882 | |
| DIODE GP 100V 150MA DFN1006-2 | |
| DIODE GP 100V 250MA SOD323F | |
| DIODE GP 100V 300MA SOD123 10K | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE SCHOTTKY 90V 1.1A DO41 | |
| DIODE STD DO-41 1000V 1A | |
| DIODE ZENER 24V 10W DO4 | |
| DIODE ZENER 6.8V 10W DO4 | |
| DIODE ZENER DO35 T/B 5000 | |
| DO-35 Switching Diodes ROHS | |
| DO-41 1000V 1.0A Diodes Rectif | |
| DO-41 Diodes - General Purpose ROHS | |
| DO4 10 WATT ZENER DIODES | |
| DPAK Schottky Diodes ROHS | |
| GLASS PASSIVATED JUNCTION TRANSI | |
| Independent Type 10A 1.1V@10A 1kV R-6 Diodes - General Purpose ROHS | |
| Independent Type 1A 1.1V@1A 100V DO-214AC(SMA) Diodes - General Purpose ROHS | |
| Independent Type 1A 1.1V@1A 1kV DO-41 Diodes - General Purpose ROHS | |
| Independent Type 1A 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1A 1.1V@1A 50V SOD-123 Diodes - General Purpose ROHS | |
| Independent Type 1A 100V 1V@1.0A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 500mW DO-35 Zener Diodes ROHS | |
| Interface | |
| MBF Bridge Rectifiers ROHS | |
| OVP TS32 230VAC 10A RED | |
| R-6 1000V 10.0A Diodes Rectifi | |
| R-6 Diodes - General Purpose ROHS | |
| Rectifiers 1A 50V Rectifier Diode | |
| SC-70 Switching Diodes ROHS | |
| SIGNAL PROTECT FIELD | |
| SMA Diodes - General Purpose ROHS | |
| SMA(DO-214AC) Schottky Diodes ROHS | |
| SMB Schottky Diodes ROHS | |
| SMC, TVS | |
| SNGLE LINE POLYM ESD SUPPRESSOR | |
| SOD-123 75V 0.15A Diodes Recti | |
| SOD-123 Switching Diodes ROHS | |
| SOD-123FL Switching Diodes ROHS | |
| SOD-323 75V 0.15A Diodes Recti | |
| SOD-323 Switching Diodes ROHS | |
| STANDARD RECTIFIER | |
| SUPPRESSOR ESD 0.05PF 0603 SMD | |
| SUPPRESSOR ESD 24VDC 0603 SMD | |
| SUPPRESSOR ESD 30VDC 0402 AECQ | |
| SUPPRESSOR ESD 30VDC 0402 HFREE | |
| SUPPRESSOR ESD 30VDC 0402 SMD | |
| SUPPRESSOR ESD 30VDC 0603 SMD | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| SURGE PROTECTION DEVICE 12V | |
| TO-277 Schottky Diodes ROHS | |
| TVS DIODE 10.2VWM 16.7VC DO201 | |
| TVS DIODE 10.2VWM 16.7VC DO214AB | |
| TVS DIODE 10.2VWM 21.7VC DO201 | |
| TVS DIODE 102VWM 165VC DO201 | |
| TVS DIODE 102VWM 212VC DO201 | |
| TVS DIODE 11.1VWM 18.2VC DO201 | |
| TVS DIODE 11.1VWM 18.2VC DO214AB | |
| TVS DIODE 111VWM 179VC DO201 | |
| TVS DIODE 12.8VWM 21.2VC DO201 | |
| TVS DIODE 12.8VWM 21.2VC DO214AA | |
| TVS DIODE 12.8VWM 21.2VC DO214AB | |
| TVS DIODE 12.8VWM 21.2VC SMC | |
| TVS DIODE 12.8VWM 27.2VC DO201 | |
| TVS DIODE 128VWM 207VC 1.5KE | |
| TVS DIODE 128VWM 207VC DO201 | |
| TVS DIODE 128VWM 207VC DO201AE | |
| TVS DIODE 128VWM 207VC DO214AB | |
| TVS DIODE 128VWM 207VC SMC | |
| TVS DIODE 128VWM 265VC DO201 | |
| TVS DIODE 13.6VWM 22.5VC 1.5KE | |
| TVS DIODE 13.6VWM 22.5VC DO201 | |
| TVS DIODE 13.6VWM 22.5VC DO214AB | |
| TVS DIODE 130VWM 208.3VC P600 | |
| TVS DIODE 136VWM 219VC SMC | |
| TVS DIODE 145VWM 234VC DO201 | |
| TVS DIODE 15.3VWM 25.2VC DO201 | |
| TVS DIODE 15.3VWM 25.2VC DO214AB | |
| TVS DIODE 15.3VWM 25.2VC SMC | |
| TVS DIODE 15.3VWM 25.5VC DO214AA | |
| TVS DIODE 15.3VWM 32.5VC DO201 | |
| TVS DIODE 150VWM 241.9VC P600 | |
| TVS DIODE 154VWM 246VC DO201 | |
| TVS DIODE 154VWM 317VC DO201 | |
| TVS DIODE 160VWM 258.6VC P600 | |
| TVS DIODE 17.1VWM 27.7VC 1.5KE | |
| TVS DIODE 17.1VWM 27.7VC DO201 | |
| TVS DIODE 17.1VWM 27.7VC DO214AB | |
| TVS DIODE 171VWM 274VC 1.5KE | |
| TVS DIODE 171VWM 274VC DO201 | |
| TVS DIODE 171VWM 274VC DO214AB | |
| TVS DIODE 171VWM 274VC SMC | |
| TVS DIODE 171VWM 353VC DO201 | |
| TVS DIODE 17VWM 29.3VC P600 | |
| TVS DIODE 18.8V 30.6V SMC | |
| TVS DIODE 18.8VWM 30.6VC DO201 | |
| TVS DIODE 18.8VWM 30.6VC DO214AB | |
| TVS DIODE 18.8VWM 39.3VC DO201 | |
| TVS DIODE 185VWM 328VC DO201 | |
| TVS DIODE 185VWM 328VC DO214AB | |
| TVS DIODE 188VWM 388VC DO201 | |
| TVS DIODE 20.5VWM 33.2VC 1.5KE | |
| TVS DIODE 20.5VWM 33.2VC DO201 | |
| TVS DIODE 20.5VWM 33.2VC DO214AB | |
| TVS DIODE 20.5VWM 33.2VC SMC | |
| TVS DIODE 20.5VWM 33.2VC | |
| TVS DIODE 20.5VWM 42.8VC DO201 | |
| TVS DIODE 213VWM 442VC DO201 | |
| TVS DIODE 214VWM 344VC 1.5KE | |
| TVS DIODE 214VWM 344VC DO201 | |
| TVS DIODE 214VWM 344VC DO214AB | |
| TVS DIODE 22VWM 37.1VC P600 | |
| TVS DIODE 23.1VWM 37.5VC 1.5KE | |
| TVS DIODE 23.1VWM 37.5VC DO201 | |
| TVS DIODE 23.1VWM 37.5VC DO214AA | |
| TVS DIODE 23.1VWM 37.5VC DO214AB | |
| TVS DIODE 23.1VWM 39.38VC DO214 | |
| TVS DIODE 23.1VWM 48.3VC DO201 | |
| TVS DIODE 24VWM 40.7VC P600 | |
| TVS DIODE 25.6VWM 41.4VC DO201 | |
| TVS DIODE 25.6VWM 41.4VC DO214AA | |
| TVS DIODE 25.6VWM 41.4VC DO214AB | |
| TVS DIODE 25.6VWM 41.4VC SMC | |
| TVS DIODE 256VWM 414VC DO201 | |
| TVS DIODE 256VWM 414VC DO214AB | |
| TVS DIODE 256VWM 414VC SMC | |
| TVS DIODE 256VWM 529VC DO201 | |
| TVS DIODE 28.2VWM 45.7VC DO201 | |
| TVS DIODE 28.2VWM 45.7VC DO214AA | |
| TVS DIODE 28.2VWM 45.7VC DO214AB | |
| TVS DIODE 28.2VWM 45.7VC SMC | |
| TVS DIODE 28.2VWM 59VC DO201 | |
| TVS DIODE 299VWM 618VC DO201 | |
| TVS DIODE 30.8VWM 49.9VC 1.5KE | |
| TVS DIODE 30.8VWM 49.9VC DO201 | |
| TVS DIODE 30.8VWM 49.9VC DO214AA | |
| TVS DIODE 30.8VWM 49.9VC DO214AB | |
| TVS DIODE 30.8VWM 49.9VC SMC | |
| TVS DIODE 30.8VWM 53.4VC DO214AB | |
| TVS DIODE 30.8VWM 64.3VC DO201 | |
| TVS DIODE 300VWM 482VC DO214AB | |
| TVS DIODE 300VWM 482VC SMC | |
| TVS DIODE 30VWM 50.7VC P600 | |
| TVS DIODE 33.3VWM 53.9VC 1.5KE | |
| TVS DIODE 33.3VWM 53.9VC DO201 | |
| TVS DIODE 33.3VWM 53.9VC DO201AE | |
| TVS DIODE 33.3VWM 53.9VC DO214AB | |
| TVS DIODE 33.3VWM 53.9VC SMC | |
| TVS DIODE 33.3VWM 69.7VC DO201 | |
| TVS DIODE 33VWM 50.3VC DO218 | |
| TVS DIODE 33VWM 54.7VC P600 | |
| TVS DIODE 342VWM 548VC DO201 | |
| TVS DIODE 342VWM 548VC DO201AE | |
| TVS DIODE 342VWM 548VC DO214AB | |
| TVS DIODE 342VWM 548VC SMC | |
| TVS DIODE 342VWM 706VC DO201 | |
| TVS DIODE 36.8VWM 59.3VC 1.5KE | |
| TVS DIODE 36.8VWM 59.3VC DO201 | |
| TVS DIODE 36.8VWM 59.3VC DO201AE | |
| TVS DIODE 36.8VWM 59.3VC DO214AA | |
| TVS DIODE 36.8VWM 59.3VC DO214AB | |
| TVS DIODE 36VWM 59.8VC P600 | |
| TVS DIODE 376VWM 602VC DO201 | |
| TVS DIODE 376VWM 602VC DO214AB | |
| TVS DIODE 376VWM 602VC SMC | |
| TVS DIODE 376VWM 776VC DO201 | |
| TVS DIODE 40.2VWM 64.8VC 1.5KE | |
| TVS DIODE 40.2VWM 64.8VC DO201 | |
| TVS DIODE 40.2VWM 64.8VC DO214AA | |
| TVS DIODE 40.2VWM 64.8VC DO214AB | |
| TVS DIODE 408VWM 658VC DO201 | |
| TVS DIODE 408VWM 658VC DO214AB | |
| TVS DIODE 43.6VWM 70.1VC DO201 | |
| TVS DIODE 43.6VWM 70.1VC DO214AA | |
| TVS DIODE 43.6VWM 70.1VC DO214AB | |
| TVS DIODE 43VWM 69.7VC R6 | |
| TVS DIODE 451VWM 725VC DO201 | |
| TVS DIODE 468VWM 760VC DO201 | |
| TVS DIODE 47.8VWM 100VC DO201 | |
| TVS DIODE 47.8VWM 77VC DO201 | |
| TVS DIODE 47.8VWM 77VC DO214AB | |
| TVS DIODE 47.8VWM 77VC SMC | |
| TVS DIODE 486VWM 740VC DO214AB | |
| TVS DIODE 48VWM 77.7VC P600 | |
| TVS DIODE 495VWM 760VC DO214AB | |
| TVS DIODE 5.8VWM 10.5VC DO201 | |
| TVS DIODE 5.8VWM 10.5VC DO214AA | |
| TVS DIODE 5.8VWM 10.5VC DO214AB | |
| TVS DIODE 5.8VWM 10.5VC SMC | |
| TVS DIODE 5.8VWM 13.4VC DO201 | |
| TVS DIODE 512VWM 828VC DO201 | |
| TVS DIODE 53VWM 111VC DO201 | |
| TVS DIODE 53VWM 85VC DO201 | |
| TVS DIODE 53VWM 85VC DO214AB | |
| TVS DIODE 54VWM 87.7VC P600 | |
| TVS DIODE 58.1VWM 121VC DO201 | |
| TVS DIODE 58.1VWM 92VC DO201 | |
| TVS DIODE 58.1VWM 92VC DO214AB | |
| TVS DIODE 6.4VWM 11.3VC DO214AB | |
| TVS DIODE 6.4VWM 14.5VC DO201 | |
| TVS DIODE 60VWM 97.4VC P600 | |
| TVS DIODE 64.1VWM 103VC DO201 | |
| TVS DIODE 64.1VWM 103VC DO214AA | |
| TVS DIODE 64.1VWM 103VC DO214AB | |
| TVS DIODE 64VWM 104.2VC P600 | |
| TVS DIODE 7.78VWM 13.4VC 1.5KE | |
| TVS DIODE 70.1VWM 146VC DO201 | |
| TVS DIODE 70VWM 113.6VC P600 | |
| TVS DIODE 70VWM 114VC P600 | |
| TVS DIODE 75VWM 122VC P600 | |
| TVS DIODE 75VWM 122VC R6 | |
| TVS DIODE 77.8VWM 125VC DO214AB | |
| TVS DIODE 78VWM 126.1VC P600 | |
| TVS DIODE 8.55VWM 14.5VC DO201 | |
| TVS DIODE 8.55VWM 14.5VC DO214AB | |
| TVS DIODE 85.5VWM 137VC DO201 | |
| TVS DIODE 85.5VWM 137VC DO214AB | |
| TVS DIODE 85.5VWM 137VC SMC | |
| TVS DIODE 85.5VWM 178VC DO201 | |
| TVS DIODE 85VWM 137.6VC P600 | |
| TVS DIODE 90VWM 145.6VC P600 | |
| TVS DIODE DO201 | |
| TVS, 53V, 1500W Bi | |
| TVS, 53V, 1500W Uni | |
| TVSDIODE,SMC,15V,150 0W,UNI | |
| TVSDIODE,SMC,20V,150 0W,BI | |
| TVSDIODE,SMC,26V,150 0W,BI | |
| TVSDIODE,SMC,40V,150 0W,BI |
| Next >> |