Vishay Intertechnology, Inc. Schottky 15A 200V Diode and Rectifier V30202C-M3/4W

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-220AB, Product overview: V30202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30202C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-220AB, Product overview: V30202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30202C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15A 200V Diode and Rectifier
280-V30202C-M3/4W
Schottky 15A 200V Diode and Rectifier 280-V30202C-M3/4W
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-220AB, Product overview: V30202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30202C-M3/4W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-220AB, Product overview: V30202C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30202C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V30202C-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays
Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays
Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays Series: TMBS® Package: Tube Product Status: Active Diode Configuration: 1 Pair Common Cathode Technology: Schottky Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-220-3 Supplier Device Package: TO-220-3

Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays
Series: TMBS®
Package: Tube
Product Status: Active
Diode Configuration: 1 Pair Common Cathode
Technology: Schottky
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-220-3
Supplier Device Package: TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30202C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30202C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30202C-M3/4W
DIODE ARR SCHOT 200V 15A TO220-3

DIODE ARR SCHOT 200V 15A TO220-3

Supplier's Site
Diode Arrays - V30202C-M3/4W - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
V30202C-M3/4W
Diode Arrays V30202C-M3/4W
DIODE SCHOTTKY 200V 30A TO220AB

DIODE SCHOTTKY 200V 30A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30202C-M3/4W
Schottky Diodes & Rectifiers V30202C-M3/4W
Schottky Diodes & Rectifiers 30A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 30A 200V Trench Stky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-V30202C-M3/4W V30202C-M3/4WGI-ND V30202C-M3/4W V30202C-M3/4W V30202C-M3/4W
Product Name Schottky 15A 200V Diode and Rectifier Diode Arrays Discrete Semiconductor Products Diodes -Rectifiers- Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Arrangement Common Catode
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220AB-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details