Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, SMP, 2 PIN Product overview: V1P6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1P6HM3/H can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101, eSMP®
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Schottky Diodes & Rectifiers 60V 1A TMBS AEC-Q101 Qualified
DIODE SCHOTTKY 60V 1A MICROSMP
DIODE SCHOTTKY 60V 1A MICROSMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-V1P6HM3/H | V1P6HM3/HGIDKR-ND | V1P6HM3/H | V1P6HM3/H | V1P6HM3/H | |
| Product Name | Schottky 1A 60V Diode and Rectifier | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |