Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY SCHOTT 45V 30A SMPD
DIODE ARRAY SCHOTTKY 45V SMPD
Schottky Diodes & Rectifiers 60A 45V TrenchMOS
DIODE, SCHOTTKY, 60A, 45V, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:640mV; Qualification:- RoHS Compliant: Yes
DIODE, SCHOTTKY, 60A, 45V, TO-263AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:640mV; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | 112-V60D45C-M3/ITR-ND | V60D45C-M3/I | V60D45C-M3/I | V60D45C-M3/I | 38X6011 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Diode, Schottky, 60A, 45V, To-263Ac; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | TO-263AC | |
| Life Cycle Stage | Active | ||||
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts |