Win Source Part Number: 1361159-V36ZA80P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 12000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 23 V
Maximum DC Volts: 28 V
Varistor Voltage (Min): 32.4 V
Varistor Voltage (Typ): 36 V
Varistor Voltage (Max): 39.6 V
Current - Surge: 2 kA
Energy: 160J
METAL OXIDE VARISTOR, 31V, 63V, RAD; Voltage Rating VAC:23V; Voltage Rating VDC:28V; Product Range:ZA Series; Clamping Voltage Vc Max:63V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Varistor, MOV, ZA Series, 31 V, 2 kA, Disc 20mm, Metal Oxide Varistor (MOV), 63 V RoHS Compliant: Yes
VARISTOR 36V 2KA DISC 20MM
VARISTOR 36V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361159-V36ZA80P | 58K7530 | 33R1541 | V36ZA80P | V36ZA80P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 31V, 63V, Rad; Voltage Rating Vac Littelfuse | Varistor, Mov, Za Series, 31 V, 2 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 63 V Rohs Compliant Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |