Vishay Intertechnology, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCAN33A2-03GHE3-08

Description
Win Source Part Number: 1337847-VCAN33A2-03G HE3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 33V (Max) Voltage - Breakdown (Min): 36V Power - Peak Pulse: 140W Power Line Protection: No Capacitance @ Frequency: 8.4pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VCAN33 Voltage - Clamping (Max) @ Ipp: 56V
Request a Quote Datasheet
Description
Win Source Part Number: 1337847-VCAN33A2-03G HE3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 33V (Max) Voltage - Breakdown (Min): 36V Power - Peak Pulse: 140W Power Line Protection: No Capacitance @ Frequency: 8.4pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VCAN33 Voltage - Clamping (Max) @ Ipp: 56V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1337847-VCAN33A2-03GHE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1337847-VCAN33A2-03GHE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1337847-VCAN33A2-03GHE3-08
Win Source Part Number: 1337847-VCAN33A2-03G HE3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 33V (Max) Voltage - Breakdown (Min): 36V Power - Peak Pulse: 140W Power Line Protection: No Capacitance @ Frequency: 8.4pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VCAN33 Voltage - Clamping (Max) @ Ipp: 56V

Win Source Part Number: 1337847-VCAN33A2-03GHE3-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 33V (Max)
Voltage - Breakdown (Min): 36V
Power - Peak Pulse: 140W
Power Line Protection: No
Capacitance @ Frequency: 8.4pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VCAN33
Voltage - Clamping (Max) @ Ipp: 56V

Buy Now Datasheet
TVS Protection Diode - 144-VCAN33A2-03GHE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VCAN33A2-03GHE3-08
TVS Protection Diode 144-VCAN33A2-03GHE3-08
Trans Voltage Suppressor Diode, Product overview: VCAN33A2-03GHE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN33A2-03GHE3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VCAN33A2-03GHE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN33A2-03GHE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-VCAN33A2-03GHE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 112-VCAN33A2-03GHE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 112-VCAN33A2-03GHE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS DIODE 33VWM 56VC SOT323

TVS DIODE 33VWM 56VC SOT323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCAN33A2-03GHE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCAN33A2-03GHE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCAN33A2-03GHE3-08
TVS DIODE 33VWM 56VC SOT323

TVS DIODE 33VWM 56VC SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1337847-VCAN33A2-03GHE3-08 144-VCAN33A2-03GHE3-08 112-VCAN33A2-03GHE3-08TR-ND VCAN33A2-03GHE3-08 VCAN33A2-03GHE3-08
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Peak Pulse Power 140 watts 140 watts 140 watts 140 watts
VC 56 volts 56 volts 56 volts 56 volts
VBR 36 volts 36 volts 36 volts 36 volts
CT 8.4 pF
Unlock Full Specs
to access all available technical data