VARISTOR 47V 2KA DISC 20MM
VARISTOR 47V 2KA DISC 20MM
Varistor, MOV, ZA Series, 38 V, 2 kA, Disc 20mm, Metal Oxide Varistor (MOV), 93 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 38V, 93V, RAD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZA Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | V47ZA20P | V47ZA20P | 80R8772 | 58K7576 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, Za Series, 38 V, 2 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 93 V Rohs Compliant Littelfuse | Metal Oxide Varistor, 38V, 93V, Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |