VARISTOR 430V 250A 2SMD NO LEAD
VARISTOR 430V 250A 2SMD NO LEAD
METAL OXIDE VARISTOR, 369V 710V SMD, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:CH Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 369V 710V SMD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:CH Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A; Voltage Nom.:430VRoHS Compliant: Yes
VARISTOR, METAL OXIDE, 710V, 3220; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:CH Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220 [8552 Metric]; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | V430CH8T | V430CH8T | 75C8292 | 75M5778 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 369V 710V Smd, Full Reel; Voltage Rating Vac Littelfuse | Metal Oxide Varistor, 369V 710V Smd; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |