ODG (Origin Data Global) Datasheets for Logic Dividers
Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value.
Logic Dividers: Learn more
| Product Name | Notes |
|---|---|
| 2 DIP-16 Counters, Dividers ROHS | |
| 2 SOP-16 Counters, Dividers ROHS | |
| 3V~18V 5.5MHz SOP-16 Counters, Dividers ROHS | |
| Counters, Dividers ROHS | |
| DIP-14 Counters, Dividers ROHS | |
| DIP-16 Counters, Dividers ROHS | |
| DIP-24 Counters, Dividers ROHS | |
| Falling Edge 2V~6V 1 98MHz DIP-16 Counters, Dividers ROHS | |
| Falling Edge 2V~6V 71MHz DIP-16 Counters, Dividers ROHS | |
| Falling Edge 3V~15V 1 35MHz DIP-14 Counters, Dividers ROHS | |
| Falling Edge 3V~15V 1 35MHz SOP-14 Counters, Dividers ROHS | |
| Falling Edge 3V~15V 1 98MHz SOP-16 Counters, Dividers ROHS | |
| Falling Edge 3V~15V 12MHz SOP-16 Counters, Dividers ROHS | |
| Falling Edge 3V~15V SOP-16 Counters, Dividers ROHS | |
| IC COUNTER/DIVIDER 7ST 14-DIP | |
| IC COUNTER/DIVIDER 7ST 14-SOIC | |
| IC COUNTER/DIVIDER BINRY 14-DIP | |
| IC COUNTER/DIVIDER BINRY 14-SOIC | |
| IC COUNTER/DIVIDER BINRY 14TSSOP | |
| IC COUNTER/DIVIDER DECADE 16DIP | |
| IC COUNTER/DIVIDER HS 16-TSSOP | |
| IC COUNTER/DIVIDER OCT 16SO | |
| IC DECADE COUNTER/DIVIDER 16SOIC | |
| Rising Edge 2V~6V 1 24MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 1 24MHz SOP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 1 35MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 1 35MHz SOP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 30MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 43MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 48MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 55MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V 66MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 2V~6V SOP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 1 11MHz SOP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 1 18MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 1 18MHz SOP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 1 8MHz DIP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 1 8MHz SOP-16 Counters, Dividers ROHS | |
| Rising Edge 3V~15V 11MHz SOP-16 Counters, Dividers ROHS | |
| SOIC-16 Counters, Dividers ROHS | |
| SOP-14 Counters, Dividers ROHS | |
| SOP-16 Counters, Dividers ROHS | |
| TSSOP-14B Counters, Dividers ROHS | |
| TSSOP-16 Counters, Dividers ROHS | |
| TSSOP-16B Counters, Dividers ROHS | |
| TSSOP-16L Counters, Dividers ROHS |