Win Source Part Number: 1361185-V33MLA1206NH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q200, MLA AUTO
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 380 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 26 V
Maximum DC Volts: 33 V
Varistor Voltage (Min): 38 V
Varistor Voltage (Typ): 43.5 V
Varistor Voltage (Max): 49 V
Current - Surge: 180 A
Energy: 0.8J
VARISTOR, MOV, 75V, 1206 ROHS COMPLIANT: YES
VARISTOR 43.5V 180A 1206
VARISTOR 43.5V 180A 1206
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361185-V33MLA1206NHAUTO | 34AK3598 | V33MLA1206NHAUTO | V33MLA1206NHAUTO |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 75V, 1206 Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |