VARISTOR, 18.5V, 32V, 0402; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
VARISTOR, 18.5V, 32V, 0402; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:50mA; Capacitance:0.1nF RoHS Compliant: Yes
VARISTOR 18.5V 20A 0402
VARISTOR 18.5V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 54J9494 | VC040214X300WP | VC040214X300WP |
| Product Name | Varistor, 18.5V, 32V, 0402; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |