Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single V8P15HM3/H

Description
Win Source Part Number: 973315-V8P15HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.08 V @ 8 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V8P15HM3/HTR,112 -V8P15HM3/HDKR,V8P15 HM3/H-ND,112-V8P15HM 3/HCT Base Product Number: V8P15
Request a Quote Datasheet
Description
Win Source Part Number: 973315-V8P15HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.08 V @ 8 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V8P15HM3/HTR,112 -V8P15HM3/HDKR,V8P15 HM3/H-ND,112-V8P15HM 3/HCT Base Product Number: V8P15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 973315-V8P15HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
973315-V8P15HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 973315-V8P15HM3/H
Win Source Part Number: 973315-V8P15HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.08 V @ 8 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-V8P15HM3/HTR,112 -V8P15HM3/HDKR,V8P15 HM3/H-ND,112-V8P15HM 3/HCT Base Product Number: V8P15

Win Source Part Number: 973315-V8P15HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.08 V @ 8 A
Current - Reverse Leakage @ Vr: 150 µA @ 150 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-V8P15HM3/HTR,112-V8P15HM3/HDKR,V8P15HM3/H-ND,112-V8P15HM3/HCT
Base Product Number: V8P15

Buy Now Datasheet
Single Diodes - 112-V8P15HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-V8P15HM3/HTR-ND
Single Diodes 112-V8P15HM3/HTR-ND
Diode Schottky 150V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 150V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V8P15HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-V8P15HM3/HCT-ND
Single Diodes 112-V8P15HM3/HCT-ND
DIODE SCHOTTKY 150V 8A TO277A

DIODE SCHOTTKY 150V 8A TO277A

Buy Now Datasheet
Single Diodes - 112-V8P15HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 8A TO277A

DIODE SCHOTTKY 150V 8A TO277A

Buy Now Datasheet
Schottky 2.8A 150V 277A Diode and Rectifier - 280-V8P15HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.8A 150V 277A Diode and Rectifier
280-V8P15HM3/H
Schottky 2.8A 150V 277A Diode and Rectifier 280-V8P15HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.8A, 150V V(RRM), Silicon, TO-277A, Product overview: V8P15HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.8A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.8A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P15HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.8A, 150V V(RRM), Silicon, TO-277A, Product overview: V8P15HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.8A, 150V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.8A, 150V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8P15HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8P15HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8P15HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V8P15HM3/H
DIODE SCHOTTKY 150V 8A TO277A

DIODE SCHOTTKY 150V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8P15HM3/H
Schottky Diodes & Rectifiers V8P15HM3/H
Schottky Diodes & Rectifiers 150V SMPC (TO-277A) AEC-Q101 Qualified

Schottky Diodes & Rectifiers 150V SMPC (TO-277A) AEC-Q101 Qualified

Buy Now Datasheet
Single Diodes - V8P15HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V8P15HM3/H
Single Diodes V8P15HM3/H
DIODE SCHOTTKY 150V 8A TO277A

DIODE SCHOTTKY 150V 8A TO277A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 973315-V8P15HM3/H 112-V8P15HM3/HTR-ND 280-V8P15HM3/H V8P15HM3/H V8P15HM3/H V8P15HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 2.8A 150V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-277, 3-PowerDFN TO-277A-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
Diodes, Rectifiers - Arrays - 12CTQ045STRLPBF - 074938-12CTQ045STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details