Win Source Part Number: 1361098-V47MA2B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MA
Package: Bulk
Product Status: Active
Package / Case: SOD-83A Axial
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 210 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 52 V
Current - Surge: 40 A
Energy: 0.21J
VARISTOR 47V 40A SOD83A AXIAL
METAL OXIDE VARISTOR, 38V, 90V, AXIAL; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:MA Series; Clamping Voltage Vc Max:90V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance:210pF RoHS Compliant: Yes
VARISTOR 47V 40A SOD83A AXIAL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361098-V47MA2B | V47MA2B | 73K4046 | V47MA2B |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 38V, 90V, Axial; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | SOD-83A Axial | Through Hole |