Vishay Precision Group TVS Diodes VCUT0505B-HD1-GS08

Description
16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet
Description
16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 751-1448-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1448-2-ND
TVS Diodes 751-1448-2-ND
16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1448-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1448-1-ND
TVS Diodes 751-1448-1-ND
16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 751-1448-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
751-1448-6-ND
TVS Diodes 751-1448-6-ND
16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

16V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - 8184406 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8184406
TVS Diodes 8184406
Diode TVS Single Uni-Dir 5V 56W

Diode TVS Single Uni-Dir 5V 56W

Supplier's Site
TVS Diodes - 8184406P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8184406P
TVS Diodes 8184406P
Diode TVS Single Uni-Dir 5V 56W

Diode TVS Single Uni-Dir 5V 56W

Supplier's Site
TVS Diodes - 1656190 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656190
TVS Diodes 1656190
Diode TVS Single Uni-Dir 5V 56W

Diode TVS Single Uni-Dir 5V 56W

Supplier's Site
SMD 56W 12V TVS Protection Diode - 144-VCUT0505B-HD1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56W 12V TVS Protection Diode
144-VCUT0505B-HD1-GS08
SMD 56W 12V TVS Protection Diode 144-VCUT0505B-HD1-GS08
TVS Diode 56W, 12V Clamping, Bidirectional, SMD Product overview: VCUT0505B-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 56W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 56W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT0505B-HD1-GS 08 can be used for catalog matching and distributor lookup.

TVS Diode 56W, 12V Clamping, Bidirectional, SMD Product overview: VCUT0505B-HD1-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 56W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 56W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT0505B-HD1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCUT0505B-HD1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCUT0505B-HD1-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCUT0505B-HD1-GS08
TVS DIODE 5.5VWM 16VC LLP1006-2L

TVS DIODE 5.5VWM 16VC LLP1006-2L

Supplier's Site
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay - 69R7262 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay
69R7262
Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay 69R7262
DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:16V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:56W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006; Clamping Voltage Vc Max:16V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:56W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay - 13P0377 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay
13P0377
Diode, Esd Protection, Llp1006, Full Reel; Clamping Voltage Vc Max Vishay 13P0377
DIODE, ESD PROTECTION, LLP1006, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:56W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, LLP1006, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:56W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5.5VWM 16VC LLP1006-2L

TVS DIODE 5.5VWM 16VC LLP1006-2L

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 751-1448-2-ND 8184406 8184406P 144-VCUT0505B-HD1-GS08 VCUT0505B-HD1-GS08 69R7262 VCUT0505B-HD1-GS08
Product Name TVS Diodes TVS Diodes TVS Diodes SMD 56W 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, Llp1006; Clamping Voltage Vc Max Vishay TVS Diodes
Configuration Single Single
Package SOD-882 Llp1006 LLP1006 Tape and Reel LLP1006-2L SOD-882
Peak Pulse Power 56 watts 56 watts 56 watts 56 watts
VC 16 volts 16 volts 16 volts
VBR 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data