Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single V40DL45BP-M3/I

Description
Win Source Part Number: 1229510-V40DL45BP-M3 /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 40 A Current - Reverse Leakage @ Vr: 5 mA @ 45 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) Alternative Parts (Cross-Reference): V40DL45BP-M3I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V40DL45BP-M3/IGITR,V 40DL45BP-M3/IGICT,V4 0DL45BP-M3/IGIDKR Base Product Number: V40DL45
Request a Quote Datasheet
Description
Win Source Part Number: 1229510-V40DL45BP-M3 /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 40 A Current - Reverse Leakage @ Vr: 5 mA @ 45 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) Alternative Parts (Cross-Reference): V40DL45BP-M3I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V40DL45BP-M3/IGITR,V 40DL45BP-M3/IGICT,V4 0DL45BP-M3/IGIDKR Base Product Number: V40DL45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1229510-V40DL45BP-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1229510-V40DL45BP-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1229510-V40DL45BP-M3/I
Win Source Part Number: 1229510-V40DL45BP-M3 /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 40 A Current - Reverse Leakage @ Vr: 5 mA @ 45 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant Supplier Device Package: TO-263AC (SMPD) Alternative Parts (Cross-Reference): V40DL45BP-M3I; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V40DL45BP-M3/IGITR,V 40DL45BP-M3/IGICT,V4 0DL45BP-M3/IGIDKR Base Product Number: V40DL45

Win Source Part Number: 1229510-V40DL45BP-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 40 A
Current - Reverse Leakage @ Vr: 5 mA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) Variant
Supplier Device Package: TO-263AC (SMPD)
Alternative Parts (Cross-Reference): V40DL45BP-M3I;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V40DL45BP-M3/IGITR,V40DL45BP-M3/IGICT,V40DL45BP-M3/IGIDKR
Base Product Number: V40DL45

Buy Now Datasheet
Single Diodes - V40DL45BP-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - V40DL45BP-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Single Diodes - V40DL45BP-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Diode Schottky 45V 40A Surface Mount TO-263AC (SMPD)

Buy Now Datasheet
Schottky 40A 45V Diode and Rectifier - 280-V40DL45BP-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40A 45V Diode and Rectifier
280-V40DL45BP-M3/I
Schottky 40A 45V Diode and Rectifier 280-V40DL45BP-M3/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40A, 45V V(RRM), Silicon, Product overview: V40DL45BP-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40DL45BP-M3/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40A, 45V V(RRM), Silicon, Product overview: V40DL45BP-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40DL45BP-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V40DL45BP-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V40DL45BP-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V40DL45BP-M3/I
DIODE SCHOTTKY 45V 40A TO263AC

DIODE SCHOTTKY 45V 40A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V40DL45BP-M3/I
Schottky Diodes & Rectifiers V40DL45BP-M3/I
Schottky Diodes & Rectifiers 40A 45V .26V@5A TrenchMOS

Schottky Diodes & Rectifiers 40A 45V .26V@5A TrenchMOS

Buy Now Datasheet
Single Diodes - V40DL45BP-M3/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V40DL45BP-M3/I
Single Diodes V40DL45BP-M3/I
DIODE SCHOTTKY 45V 40A TO263AC

DIODE SCHOTTKY 45V 40A TO263AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1229510-V40DL45BP-M3/I V40DL45BP-M3/IGITR-ND 280-V40DL45BP-M3/I V40DL45BP-M3/I V40DL45BP-M3/I V40DL45BP-M3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-263-3, D²Pak (2 Leads + Tab) Variant TO-263AC-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant
Unlock Full Specs
to access all available technical data