Manufacturer: Littelfuse Inc.
Win Source Part Number: 938504-V300LT20AP
Series: LT
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8533.40.4000
Other Part Number: -V300LT20AP, 18-V300LT20APCT, V300LT20AP-ND, 18-V300LT20APTR
VARISTOR 470V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 405V 775V RAD, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 470V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 938504-V300LT20AP | V300LT20AP | 58K7486 | V300LT20AP |
| Product Name | TVS - TVS - Varistors, MOVs - V300LT20AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 405V 775V Rad, Full Reel; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |