Vishay Precision Group 5.5V TVS Protection Diode VBUS05L1-DD1-G-08

Description
ESD Suppressor Diode TVS Bi-Dir 5.5V 2-Pin LLP T/R Product overview: VBUS05L1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05L1-DD1-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode TVS Bi-Dir 5.5V 2-Pin LLP T/R Product overview: VBUS05L1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05L1-DD1-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V TVS Protection Diode - 144-VBUS05L1-DD1-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V TVS Protection Diode
144-VBUS05L1-DD1-G-08
5.5V TVS Protection Diode 144-VBUS05L1-DD1-G-08
ESD Suppressor Diode TVS Bi-Dir 5.5V 2-Pin LLP T/R Product overview: VBUS05L1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05L1-DD1-G-0 8 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Bi-Dir 5.5V 2-Pin LLP T/R Product overview: VBUS05L1-DD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS05L1-DD1-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8184402 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8184402
TVS Diodes 8184402
Vishay VBUS05L1-DD1-G-08

Vishay VBUS05L1-DD1-G-08

Supplier's Site
TVS Diodes - 8184402P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8184402P
TVS Diodes 8184402P
Vishay VBUS05L1-DD1-G-08

Vishay VBUS05L1-DD1-G-08

Supplier's Site
TVS Diodes - 1656314 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656314
TVS Diodes 1656314
Vishay VBUS05L1-DD1-G-08

Vishay VBUS05L1-DD1-G-08

Supplier's Site
TVS Diodes - VBUS05L1-DD1-G-08DKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
TVS Diodes - VBUS05L1-DD1-G-08CT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
TVS Diodes - VBUS05L1-DD1-G-08TR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

17V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2M

Buy Now Datasheet
TVS DIODE 5.5VWM 17VC LLP1006-2M

TVS DIODE 5.5VWM 17VC LLP1006-2M

Supplier's Site Datasheet
Diode, Single Esd, 0.3Pf, Llp1006-2M; Clamping Voltage Vc Max Vishay - 74R4745 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Single Esd, 0.3Pf, Llp1006-2M; Clamping Voltage Vc Max Vishay
74R4745
Diode, Single Esd, 0.3Pf, Llp1006-2M; Clamping Voltage Vc Max Vishay 74R4745
DIODE, SINGLE ESD, 0.3PF, LLP1006-2M; Clamping Voltage Vc Max:17V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, SINGLE ESD, 0.3PF, LLP1006-2M; Clamping Voltage Vc Max:17V; Diode Case Style:LLP1006; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS05L1-DD1-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS05L1-DD1-G-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS05L1-DD1-G-08
TVS DIODE 5.5VWM 17VC LLP1006-2M

TVS DIODE 5.5VWM 17VC LLP1006-2M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VBUS05L1-DD1-G-08 8184402 8184402P VBUS05L1-DD1-G-08DKR-ND VBUS05L1-DD1-G-08 74R4745 VBUS05L1-DD1-G-08
Product Name 5.5V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes Diode, Single Esd, 0.3Pf, Llp1006-2M; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package LLP Llp1006 LLP1006 SOD-882 SOD-882 LLP1006-2M
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data