Littelfuse, Inc. Varistors, MOVs V320LS20AP

Description
VARISTOR 510V 4.5KA DISC 14MM
Datasheet
Description
VARISTOR 510V 4.5KA DISC 14MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V320LS20AP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V320LS20AP
Varistors, MOVs V320LS20AP
VARISTOR 510V 4.5KA DISC 14MM

VARISTOR 510V 4.5KA DISC 14MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V320LS20AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V320LS20AP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V320LS20AP
VARISTOR 510V 4.5KA DISC 14MM

VARISTOR 510V 4.5KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 420V 850V Rad, Full Reel; Voltage Rating Vac Littelfuse - 58K7500 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 420V 850V Rad, Full Reel; Voltage Rating Vac Littelfuse
58K7500
Metal Oxide Varistor, 420V 850V Rad, Full Reel; Voltage Rating Vac Littelfuse 58K7500
METAL OXIDE VARISTOR, 420V 850V RAD, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LS Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 420V 850V RAD, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:LS Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V320LS20AP V320LS20AP 58K7500
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 420V 850V Rad, Full Reel; Voltage Rating Vac Littelfuse
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data