Win Source Part Number: 1380251-V25S175P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™ 25S
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2550 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 22 kA
Energy: 315J
VARISTOR 270V 22KA RADIAL
METAL OXIDE VARISTORS (MOV); Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:450V; Varistor Case Style:Disc 25mm; Peak Surge Current @ 8/20µS:22kA RoHS Compliant: Yes
VARISTOR 270V 22KA RADIAL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1380251-V25S175P | V25S175P | 64R7679 | V25S175P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistors (Mov); Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Radial | Through Hole |