Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier
DIODE SCHOTTKY 200V 20A TO220AB
DIODE ARR SCHOT 200V 10A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V20202C-M3/4WGI-ND | V20202C-M3/4W | V20202C-M3/4W | V20202C-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |