Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275LS4P

Description
Win Source Part Number: 1360957-V275LS4P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LS Package: Tape & Reel (TR) Product Status: Active Package / Case: Disc 7mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 80 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 275 V Maximum DC Volts: 369 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 1.2 kA Energy: 23J
Request a Quote Datasheet
Description
Win Source Part Number: 1360957-V275LS4P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LS Package: Tape & Reel (TR) Product Status: Active Package / Case: Disc 7mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 80 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 275 V Maximum DC Volts: 369 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 1.2 kA Energy: 23J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360957-V275LS4P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360957-V275LS4P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360957-V275LS4P
Win Source Part Number: 1360957-V275LS4P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LS Package: Tape & Reel (TR) Product Status: Active Package / Case: Disc 7mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 80 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 275 V Maximum DC Volts: 369 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 1.2 kA Energy: 23J

Win Source Part Number: 1360957-V275LS4P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 80 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 1.2 kA
Energy: 23J

Buy Now Datasheet
Varistors, MOVs - V275LS4P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V275LS4P
Varistors, MOVs V275LS4P
VARISTOR 430V 1.2KA DISC 7MM

VARISTOR 430V 1.2KA DISC 7MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V275LS4P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V275LS4P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V275LS4P
VARISTOR 430V 1.2KA DISC 7MM

VARISTOR 430V 1.2KA DISC 7MM

Supplier's Site
Varistor, Metal Oxide, 710V, 7Mm Disc; Voltage Rating Vac Littelfuse - 80Y4972 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 710V, 7Mm Disc; Voltage Rating Vac Littelfuse
80Y4972
Varistor, Metal Oxide, 710V, 7Mm Disc; Voltage Rating Vac Littelfuse 80Y4972
VARISTOR, METAL OXIDE, 710V, 7MM DISC; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 710V, 7MM DISC; Voltage Rating VAC:275V; Voltage Rating V DC:369V; Product Range:LA Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Oxide Varistor, 369V 710V Rad, Full Reel; Voltage Rating Vac Littelfuse - 58K7459 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 369V 710V Rad, Full Reel; Voltage Rating Vac Littelfuse
58K7459
Metal Oxide Varistor, 369V 710V Rad, Full Reel; Voltage Rating Vac Littelfuse 58K7459
METAL OXIDE VARISTOR, 369V 710V RAD, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LS Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 369V 710V RAD, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LS Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1360957-V275LS4P V275LS4P V275LS4P 80Y4972
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 710V, 7Mm Disc; Voltage Rating Vac Littelfuse
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data