Win Source Part Number: 981987-V18MLA0805NHA
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, MLA AUTO
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 245 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 120 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V18MLA0805NHAUTO-ND,
VARISTOR 25V 120A 0805
MULTI-LAYER VARISTOR SMF FOR AUTOMOTIVE ROHS COMPLIANT: YES
VARISTOR 25V 120A 0805
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981987-V18MLA0805NHAUTO | V18MLA0805NHAUTO | 99AC7510 | V18MLA0805NHAUTO |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors, MOVs | Multi-Layer Varistor Smf For Automotive Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |