Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
SCHOTTKY RECT, DUAL, 100V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:700mV; RoHS Compliant: Yes
DIODE ARR SCHOT 100V 20A TO220AB
40A 100V TRENCH SKY RECT
Schottky Diodes & Rectifiers 100V 40A TO-220AB TMBS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 112-V40100CI-M3/P-ND | 99AC0723 | V40100CI-M3/P | V40100CI-M3/P | V40100CI-M3/P |
| Product Name | Diode Arrays | Schottky Rect, Dual, 100V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220 | TO-220AB-3 | |
| RoHS Compliant | RoHS | ||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts |