VARISTOR 34.5V 300A 1210
VARISTOR 34.5V 300A 1210
VARISTOR, AUTO, 1210, 26V; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Automotive Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VCAS121026H560DP | VCAS121026H560DP | 63T5430 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Auto, 1210, 26V; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |