Win Source Part Number: 1339455-V10E300P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 180 pF @ 1 MHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 3.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 60J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
METAL OXIDE VARISTOR, 385V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Voltage AC:300V RoHS Compliant: Yes
VARISTOR 470V 3.5KA DISC 10MM
VARISTOR 470V 3.5KA DISC 10MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1339455-V10E300P | 58K7168 | V10E300P | V10E300P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 385V 775V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |