VARISTOR 62V 100A 1206
VARISTOR 62V 100A 1206
VARISTOR, 62V, 100V, 1206; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:225pFRoHS Compliant: Yes
VARISTOR, 62V, 100V, 1206, FULL REEL; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VC120648D101RP | VC120648D101RP | 75M3036 | 26H1721 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 62V, 100V, 1206; Voltage Rating Vac Kyocera Avx | Varistor, 62V, 100V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |