Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116868-V30MLA1210H
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 900pF @ 1MHz
Varistor Voltage (Min): 35V
Varistor Voltage (Typ): 39V
Varistor Voltage (Max): 43V
Current - Surge: 280A
Maximum AC Volts: 25VAC
Maximum DC Volts: 30VDC
Energy: 1.2J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1210 (3225 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
VARISTOR, 30V, 68V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLA Series; Clamping Voltage Vc Max:68V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:280A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes
VARISTOR 39V 280A 1210
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116868-V30MLA1210H | V30MLA1210H | 98B2358 | V30MLA1210H |
| Product Name | TVS - TVS - Varistors, MOVs - V30MLA1210H | Varistors, MOVs | Varistor, 30V, 68V, 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 280 amps |