STMicroelectronics, Inc. TVS Diodes USBLC6-4SC6

Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-4492-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4492-1-ND
TVS Diodes 497-4492-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-4492-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4492-6-ND
TVS Diodes 497-4492-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-4492-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4492-2-ND
TVS Diodes 497-4492-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5V 4pF 17V SOT-23 TVS Protection Diode
144-USBLC6-4SC6
5V 4pF 17V SOT-23 TVS Protection Diode 144-USBLC6-4SC6
4-Ch TVS Diode Array, 5V, 4pF, 17V Clamp, SOT-23 Product overview: USBLC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 4pF, 17V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 4pF, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-4SC6 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode Array, 5V, 4pF, 17V Clamp, SOT-23 Product overview: USBLC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 4pF, 17V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 4pF, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USBLC6-4SC6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 6247700 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6247700
TVS Diodes 6247700
ESD protector 4-line SOT23, USBLC6-4SC6

ESD protector 4-line SOT23, USBLC6-4SC6

Supplier's Site
TVS Diodes - 9206272 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9206272
TVS Diodes 9206272
ESD protector 4-line SOT23, USBLC6-4SC6

ESD protector 4-line SOT23, USBLC6-4SC6

Supplier's Site
TVS Diodes - 6247700P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6247700P
TVS Diodes 6247700P
ESD protector 4-line SOT23, USBLC6-4SC6

ESD protector 4-line SOT23, USBLC6-4SC6

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USBLC6-4SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USBLC6-4SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USBLC6-4SC6
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site
Tvs Diode, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 26M4749 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
26M4749
Tvs Diode, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 26M4749
TVS DIODE, 5V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:860mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

TVS DIODE, 5V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:860mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - USBLC6-4SC6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
USBLC6-4SC6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) USBLC6-4SC6
5A 17V 6V Unidirectional 5.25V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A 17V 6V Unidirectional 5.25V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - USBLC6-4SC6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
USBLC6-4SC6
TVS Diodes USBLC6-4SC6
TVS DIODE 5.25VWM 17VC SOT23-6

TVS DIODE 5.25VWM 17VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-4492-1-ND 144-USBLC6-4SC6 6247700 6247700P USBLC6-4SC6 26M4749 USBLC6-4SC6 USBLC6-4SC6
Product Name TVS Diodes 5V 4pF 17V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23 SOT23 SOT23; SOT-23-6
VC 17 volts 17 volts 17 volts 17 volts 17 volts
VBR 6 volts 6 volts 6 volts 6 volts
IFSM 5 amps
Unlock Full Specs
to access all available technical data