Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V20E320P

Description
Win Source Part Number: 1026476-V20E320P Category: Circuit Protection>TVS - Varistors, MOVs Series: UltraMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 750 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 10 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 273J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72220S2381K101; V20E385P; ERZ-E14A471; ERZ-E14A391; ERZ-E14A431; B72220S2301K101V20E3 20P.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V20E320P-ND,-1024-V2 0E320P,F3446
Request a Quote Datasheet
Description
Win Source Part Number: 1026476-V20E320P Category: Circuit Protection>TVS - Varistors, MOVs Series: UltraMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 750 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 10 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 273J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72220S2381K101; V20E385P; ERZ-E14A471; ERZ-E14A391; ERZ-E14A431; B72220S2301K101V20E3 20P.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V20E320P-ND,-1024-V2 0E320P,F3446
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1026476-V20E320P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1026476-V20E320P
Circuit Protection - TVS - Varistors, MOVs 1026476-V20E320P
Win Source Part Number: 1026476-V20E320P Category: Circuit Protection>TVS - Varistors, MOVs Series: UltraMOV™ Package: Bulk Number of Circuits: 1 Standard Package: 400 Capacitance @ Frequency: 750 pF @ 1 MHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 10 kA Maximum AC Volts: 320 V Maximum DC Volts: 420 V Energy: 273J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72220S2381K101; V20E385P; ERZ-E14A471; ERZ-E14A391; ERZ-E14A431; B72220S2301K101V20E3 20P.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: V20E320P-ND,-1024-V2 0E320P,F3446

Win Source Part Number: 1026476-V20E320P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 750 pF @ 1 MHz
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 10 kA
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Energy: 273J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): B72220S2381K101; V20E385P; ERZ-E14A471; ERZ-E14A391; ERZ-E14A431; B72220S2301K101V20E320P.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V20E320P-ND,-1024-V20E320P,F3446

Buy Now Datasheet
Varistor, Radial, 273J, 320V; Voltage Rating Vac Littelfuse - 80R8747 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Radial, 273J, 320V; Voltage Rating Vac Littelfuse
80R8747
Varistor, Radial, 273J, 320V; Voltage Rating Vac Littelfuse 80R8747
VARISTOR, RADIAL, 273J, 320V; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, RADIAL, 273J, 320V; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse - 58K7362 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse
58K7362
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse 58K7362
METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:320V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Voltage AC:320V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V20E320P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V20E320P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V20E320P
VARISTOR 510V 10KA DISC 20MM

VARISTOR 510V 10KA DISC 20MM

Supplier's Site
Varistors, MOVs - V20E320P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V20E320P
Varistors, MOVs V20E320P
VARISTOR 510V 10KA DISC 20MM

VARISTOR 510V 10KA DISC 20MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1026476-V20E320P 80R8747 58K7362 V20E320P V20E320P
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Radial, 273J, 320V; Voltage Rating Vac Littelfuse Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data