Littelfuse, Inc. Varistors, MOVs V56CH8

Description
VARISTOR 56V 100A 2SMD NO LEAD
Datasheet
Description
VARISTOR 56V 100A 2SMD NO LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V56CH8 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V56CH8
Varistors, MOVs V56CH8
VARISTOR 56V 100A 2SMD NO LEAD

VARISTOR 56V 100A 2SMD NO LEAD

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V56CH8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V56CH8
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V56CH8
VARISTOR 56V 100A 2SMD NO LEAD

VARISTOR 56V 100A 2SMD NO LEAD

Supplier's Site
Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse - 05B9345 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse
05B9345
Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse 05B9345
METAL OXIDE VARISTOR, 45V, 107V SMD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:CH Series; Clamping Voltage Vc Max:107V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

METAL OXIDE VARISTOR, 45V, 107V SMD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:CH Series; Clamping Voltage Vc Max:107V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V56CH8 V56CH8 05B9345
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data