DIODE 20 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V40120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V40120C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 1116875-V40120C-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: V40120C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V40120CHM3/4W; NTST40H120CTG; STPS40SM120CT; STPS40M120CTN;
Introduction Date: September 02, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 120V 20A TO220-3
DIODE ARRAY SCHOTTKY 120V TO220
Schottky Diodes & Rectifiers 40 Amp 120 Volt Dual TrenchMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 280-V40120C-E3/4W | V40120C-E3/4WGI-ND | 1116875-V40120C-E3/4W | V40120C-E3/4W | V40120C-E3/4W | V40120C-E3/4W |
| Product Name | 20 A 120 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - V40120C-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220-3 |
| RoHS Compliant | RoHS | |||||
| IO | 20 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Arrangement | Common Catode | Common Catode |