VARISTOR 390V 250A 2SMD NO LEAD
VARISTOR 390V 250A 2SMD NO LEAD
VARISTOR, MOV, 650V, 0402; Voltage Rating VAC:250V; Voltage Rating V DC:330V; Product Range:CH Series; Clamping Voltage Vc Max:650V; Varistor Case Style:3220 [8552 Metric]; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V390CH8T | V390CH8T | 39X0266 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, 650V, 0402; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |