ODG (Origin Data Global) Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Product Name Notes
12G88 210E.1001
2KG 180 CLUTCH SERVO
2KG 300 CLUTCH SERVO
9G 180DEG METAL SERVO 1.5KG
ATV320 COMPACT DR IP20 -2HP-400/
ATV320 COMPACT DR IP20 -3HP-200/
GEARMOTOR 440 RPM 24V
GEARMOTOR 56 RPM 6V METAL
RESISTOR 1500W 5 OHM
SERVOMOTOR 3000 RPM 200V
SOLENOID PULL CONTINUOUS 6V
VIBRATION ERM MOTOR 9000 RPM 3V
VIBRATION ERM MOTOR 9K RPM 3.0G
VIBRATION ERM MTR 10000 RPM 3V