Vishay Intertechnology, Inc. Schottky 150V 2A Diode and Rectifier V2PM15-M3/H

Description
Diode Schottky 150V 2A 2-Pin Micro SMP T/R Product overview: V2PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 150V 2A 2-Pin Micro SMP T/R Product overview: V2PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 2A Diode and Rectifier - 280-V2PM15-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-V2PM15-M3/H
Schottky 150V 2A Diode and Rectifier 280-V2PM15-M3/H
Diode Schottky 150V 2A 2-Pin Micro SMP T/R Product overview: V2PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM15-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 150V 2A 2-Pin Micro SMP T/R Product overview: V2PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2PM15-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V2PM15-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM15-M3/HGITR-ND
Single Diodes V2PM15-M3/HGITR-ND
Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM15-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM15-M3/HGIDKR-ND
Single Diodes V2PM15-M3/HGIDKR-ND
Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V2PM15-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2PM15-M3/HGICT-ND
Single Diodes V2PM15-M3/HGICT-ND
Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324028-V2PM15-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324028-V2PM15-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324028-V2PM15-M3/H
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324028-V2PM15-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 4,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: MicroSMP (DO-219AD) Case / Package: MicroSMP ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V2PM15-M3/HGITR,V2PM 15-M3/HGIDKR,V2PM15- M3/HGICT Base Product Number: V2PM15 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324028-V2PM15-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 4,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: MicroSMP (DO-219AD)
Case / Package: MicroSMP
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V2PM15-M3/HGITR,V2PM15-M3/HGIDKR,V2PM15-M3/HGICT
Base Product Number: V2PM15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - V2PM15-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V2PM15-M3/H
Single Diodes V2PM15-M3/H
DIODE SCHOTTKY 150V 2A MICROSMP

DIODE SCHOTTKY 150V 2A MICROSMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V2PM15-M3/H
Schottky Diodes & Rectifiers V2PM15-M3/H
Schottky Diodes & Rectifiers 150V 2A TMBS MicroSMP

Schottky Diodes & Rectifiers 150V 2A TMBS MicroSMP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V2PM15-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V2PM15-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V2PM15-M3/H
DIODE SCHOTTKY 150V 2A MICROSMP

DIODE SCHOTTKY 150V 2A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V2PM15-M3/H V2PM15-M3/HGITR-ND 1324028-V2PM15-M3/H V2PM15-M3/H V2PM15-M3/H V2PM15-M3/H
Product Name Schottky 150V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MicroSMP MicroSMP DO-219AD-2
Unlock Full Specs
to access all available technical data