Littelfuse, Inc. Varistors, MOVs V18MLA0603H

Description
VARISTOR 25V 30A 0603
Datasheet
Description
VARISTOR 25V 30A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V18MLA0603H - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V18MLA0603H
Varistors, MOVs V18MLA0603H
VARISTOR 25V 30A 0603

VARISTOR 25V 30A 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V18MLA0603H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V18MLA0603H
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLA0603H
VARISTOR 25V 30A 0603

VARISTOR 25V 30A 0603

Supplier's Site
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse - 05B8594 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse
05B8594
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse 05B8594
VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V18MLA0603H V18MLA0603H 05B8594
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data