ODG (Origin Data Global) Datasheets for Optical Linear Encoders
Optical linear encoders use fiber optic technology to sense position and displacement.
Optical Linear Encoders: Learn more
| Product Name | Notes |
|---|---|
| 0.3MP 1/10.3 CIS SOC | |
| 1.0 MP 1/4 CIS | |
| 1.2 MP 1/3 CIS | |
| 1.2 MP 1/3 GS CIS | |
| 1.3MP 1/3.7 CIS SO | |
| 1/4-INCH COLOR CMOS NTSC/PAL DIG | |
| 1/4INCH COLOR CMOS NTSC/PAL DIGI | |
| 120MP 2.2UM APS MONO | |
| 120MP 2.2UM APS RGB-NIR | |
| 120MP 2.2UM APS RGB | |
| 1280 X 960, 54 FPS, COLOR | |
| 1280 X 960, 54 FPS, MONO | |
| 13MP 1/3 CIS SO | |
| 1600 X 1200, 60 FPS, COLOR | |
| 1600 X 1200, 60 FPS, MONO | |
| 1920 X 1080, 30 FPS, COLOR | |
| 1920 X 1200, 160 FPS, COLOR | |
| 1920 X 1200, 160 FPS, MONO | |
| 1MP 1/3 CIS SO | |
| 1MP 1/4 CIS SO | |
| 1MP 1/4 CIS SOC | |
| 1MP 1/4 CIS | |
| 2.0(L)X 1. 3 (W)X 0 .8 (H) MM PD | |
| 2.3 MP 1/2.7" CMOS IMAGE SENSOR | |
| 2.7MP 19UM 2160X1280 MONO | |
| 2592 X 1944, 14 FPS, COLOR | |
| 2592 X 1944, 14 FPS, MONO | |
| 2592 X 1944, 60 FPS, COLOR | |
| 2MP 1/2 CIS SO | |
| 2MP 1/3 CIS SO | |
| 3.0 (L)2.0 (W) 1.0 (H) MM PD | |
| 3.2(L)X 2.7 (W)X 1.1 (H) MM PD | |
| 3.2(L)X2.7 (W) 1 (H) MM PD | |
| 3.5 MP 1/3 CIS | |
| 35-ELEMENT SILICON PHOTODIODE AR | |
| 38-ELEMENT LOW NOISE SILICON PHO | |
| 38-ELEMENT SILICON PHOTODIODE AR | |
| 3840 X 2160 30FPS, COLOR | |
| 3843 X 2160, 45 FPS, COLOR | |
| 3MP 1/2 CIS SO | |
| 4208 X 3120, 30 FPS, COLOR | |
| 5MP 1/2 CIS SO | |
| 850NM LONGRANGE 1D TOF SENSOR | |
| 8MP 1/2 CIS SO | |
| AR0132AT6R00XPEA0-TB -DPBR | |
| AR0144CSSC00SUD20 | |
| AR0147AT2C00XUEG1-DP BR | |
| AR1630CSSC34SMD10 | |
| ARRAY, 8X8, PM1125-WB | |
| ARRAY, 8X8, PM3315-WL | |
| ARRAY, 8X8, PM3347-WL | |
| AS5147U-HTST TSSOP14 LF T&RDP | |
| AS5600L-ASOM SOIC8 LF T&RDP | |
| BOARD MOUNT OPTICAL SENSOR | |
| CAMERA 3D TIME OF FLIGHT | |
| CAMERA DEPTH MODULE ID F450 | |
| CAMERA DEPTH PERIPH ID F455 | |
| CMOS IMAGE SENSOR 1.2 MP 1/3" | |
| CMOS IMAGE SENSOR | |
| DETECTOR ASSY (4503A-03,503A-03 | |
| DETECTOR ASSY | |
| DIA. 5MM 940NM LAMP TYPE PHOTOTR | |
| DIGITAL 16BIT SERIAL OUTPUT TYPE | |
| DIGITAL IMAGE SENSOR IBGA | |
| DIGITAL RGB IR & ALS | |
| DIODE DETECTOR ASSY | |
| ENCODER REFL OPT 2CH 180LPI ANG | |
| HALL-EFFECT ANGLE SENSOR | |
| HVC-P2 50 PC PACK | |
| IC SENSOR MAG ROTARY 12BIT 8SOIC | |
| IMAGE SENSOR 0.3MP | |
| IMAGE SENSOR 1.0MP 1/4 CIS | |
| IMAGE SENSOR 1.2MP 1/3 CIS | |
| IMAGE SENSOR 1.2MP 1/3 GS CIS | |
| IMAGE SENSOR 13MP 1/3 CIS SO | |
| IMAGE SENSOR 13MP 1/3 | |
| IMAGE SENSOR 18MP 1/2.3 CIS | |
| IMAGE SENSOR 1MP 1/3 CIS SO | |
| IMAGE SENSOR 1MP 1/4 CIS IBGA-63 | |
| IMAGE SENSOR 2 MP 1/3 CIS SO | |
| IMAGE SENSOR 2 MP 1/3 CIS | |
| IMAGE SENSOR 2MP 1/3 CIS SO | |
| IMAGE SENSOR 2MP 48MPLCC | |
| IMAGE SENSOR 3.1MP 1/3 CIS | |
| IMAGE SENSOR 3MP 1/3 CIS | |
| IMAGE SENSOR 4MP 48PLCC | |
| IMAGE SENSOR 5MP 1/2 CIS SO | |
| IMAGE SENSOR 8MP 1/3 CIS | |
| IMAGE SENSOR CMOS 1.3MP 1/4 CIS | |
| IMAGE SENSOR CMOS 18MP IBGA60 | |
| IMAGE SENSOR CMOS 1MP 1/4 CIS SO | |
| IMAGE SENSOR CMOS 1MP 1/4 CIS | |
| IMAGE SENSOR CMOS 5MP 52PLCC | |
| IMAGE SENSOR CMOS IBGA-87 | |
| IMAGE SENSOR CMOS ODCSP-69 | |
| IMAGE SENSOR CMOS | |
| IMAGE SENSOR MONO CMOS 48-ILCC | |
| IMAGE SENSOR MONO CMOS | |
| IMAGE SENSOR RGB 80-IBGA | |
| IMAGE SENSOR RGB CMOS | |
| IMAGE SENSOR | |
| Image Sensors, Camera | |
| INGAAS, 0.25MM, TO-46 | |
| IR (INFRARED) RECEIVER SENSOR - | |
| LI7060SAC 2.8MP 3.2M RGB HDR | |
| LINE SCAN SENSOR 4LS_10K_RGB_V2. | |
| LINE SCAN SENSOR 4LS_10K_V2.1 FT | |
| LINE SCAN SENSOR 4LS_15K_RGB_V1. | |
| LINE SCAN SENSOR 4LS_2K5_B&W_LGA | |
| LINE SCAN SENSOR 4LS_2K5_RGB_LGA | |
| LINE SCAN SENSOR 4LS_7K5_B&W_CER | |
| LINE SCAN SENSOR 4LS_7K5_RGB_CER | |
| LINEAR IC | |
| LOGIC OUTPUT PHOTO IC | |
| PHOTO-INTERRUPTER SLOTTED TYPE | |
| PHOTODIODE 10V 0.3MM TO46 | |
| PHOTODIODE 350 TO 1120 NM | |
| PHOTODIODE 780 TO 1050 NM | |
| PHOTODIODE 790 TO 1050 NM | |
| PHOTODIODE 800-1700NM SMD 1206 | |
| PHOTODIODE 870 TO 1050 NM | |
| PHOTODIODE AVALANCHE 0.9MM TO-5 | |
| PHOTODIODE AVALANCHE 5MM MODULE | |
| PHOTODIODE BLUE MICRO SMT | |
| PHOTODIODE ELECTRON DET 576MM2 | |
| PHOTODIODE ELECTRON DETECTOR 5MM | |
| PHOTODIODE MICRO 1206 SMT | |
| PHOTODIODE RED MICRO SMT | |
| PHOTODIODE UV MICRO 1206 SMT | |
| PHOTOTRANSISTOR 450 TO 1080 NM | |
| PROGRAMMABLE ANGLE SENSOR IC WIT | |
| REALSENSE CAMERA SR300 | |
| REALSENSE DEPTH CAMERA D435 | |
| REALSENSE DEPTH D405 CAMERA ONLY | |
| SENSOR 3D TIME OF FLIGHT | |
| SENSOR ANGLE 360DEG SMD | |
| SENSOR ANGLE 360DEG SOLDER TAB | |
| SENSOR ANGLE 360DEG SOLDER | |
| SENSOR ANGLE 90DEG SMD | |
| SENSOR ANGLE SMD | |
| SENSOR ELECTRON DETECTION 15MM | |
| SENSOR ELECTRON DETECTION 1MM | |
| SENSOR ELECTRON DETECTION 331MM2 | |
| SENSOR ELECTRON DETECTION 40DIP | |
| SENSOR ELECTRON DETECTION 9MM | |
| SENSOR IMAGE 5MP RGB CMOS | |
| SENSOR IMAGE 5MP RGB-NIR CMOS | |
| SENSOR IMAGE COLOR CMOS 48-ILCC | |
| SENSOR IMAGE MONO CMOS 48-ILCC | |
| SENSOR OPT 420NM UV | |
| SENSOR OPT 450NM COLOR 20LGA | |
| SENSOR OPT 500NM AMB 4CHIPLED | |
| SENSOR OPT 500NM AMB 6CHIPLED | |
| SENSOR OPT 530NM AMBIENT 5WSOF | |
| SENSOR OPT 550NM AMBIENT 10SMD | |
| SENSOR OPT 550NM AMBIENT 6SMD | |
| SENSOR OPT 560NM AMB 6CHIPLED | |
| SENSOR OPT 560NM AMBIENT 5WSOF | |
| SENSOR OPT 560NM AMBIENT 6SMD | |
| SENSOR OPT 560NM AMBIENT 6WSOF | |
| SENSOR OPT 560NM AMBIENT 8SMD | |
| SENSOR OPT 560NM AMBIENT MODULE | |
| SENSOR OPT 565NM AMB 6CHIPLED | |
| SENSOR OPT 580NM AMBIENT SMD | |
| SENSOR OPT 590NM AMBIENT SMD | |
| SENSOR OPT 590NM AMBIENT T-1 3/4 | |
| SENSOR OPT 600NM AMBIENT 6WSOF | |
| SENSOR OPT 620NM AMB 4CHIPLED | |
| SENSOR OPT 625NM AMBIENT MODULE | |
| SENSOR OPT 640NM AMB 6CHIPLED | |
| SENSOR OPT 640NM AMBIENT 8SMD | |
| SENSOR OPT 770NM AMBIENT 5MM | |
| SENSOR OPT 850NM IR 8SMD | |
| SENSOR OPT 850NM IR MODULE | |
| SENSOR OPT AMB/GESTURE 18SMD | |
| SENSOR OPT AMBIENT 20LGA | |
| SENSOR OPT AMBIENT WSON008X2120 | |
| SENSOR OPT GAMING IC 8DIP | |
| SENSOR OPT IR 8SON | |
| SENSOR OPT MOUSE 8DIP | |
| SENSOR OPT REFLECTIVE 1MM 8SMD | |
| SENSOR OPT REFLECTIVE 2MM 6SMD | |
| SENSOR OPT REFLECTIVE 2MM 8SMD | |
| SENSOR OPT SLOT PHOTOTRAN PCB MT | |
| SENSOR OPT SLOT PHOTOTRANS 4DIP | |
| SENSOR OPTICAL 10M SPI | |
| SENSOR OPTICAL 10MM MOD W/CONN | |
| SENSOR OPTICAL 2-10MM DIGITAL | |
| SENSOR OPTICAL 50MM MOD W/CONN | |
| SENSOR OPTICAL MOUSE LP 16-DIP | |
| SENSOR PHOTO 580NM TOP VIEW 1210 | |
| SENSOR PHOTO 620NM 0805 | |
| SENSOR PHOTO 630NM 2SMD | |
| SENSOR PHOTO 630NM RADIAL | |
| SENSOR PHOTO 880NM TOP TO206AA | |
| SENSOR PHOTO SIDE VIEW 2SMD | |
| SENSOR PHOTO TOP VIEW 0805 | |
| SENSOR PHOTODIODE 254NM | |
| SENSOR PHOTODIODE 420NM 84CLCC | |
| SENSOR PHOTODIODE 420NM 9EBGA | |
| SENSOR PHOTODIODE 420NM ARRAY | |
| SENSOR PHOTODIODE 420NM MODULE | |
| SENSOR PHOTODIODE 560NM SIDE | |
| SENSOR PHOTODIODE 565NM RADIAL | |
| SENSOR PHOTODIODE 580NM 2012 | |
| SENSOR PHOTODIODE 580NM SMD | |
| SENSOR PHOTODIODE 630NM | |
| SENSOR PHOTODIODE 660NM TO18 | |
| SENSOR PHOTODIODE 660NM TO46 | |
| SENSOR PHOTODIODE 660NM TO5 | |
| SENSOR PHOTODIODE 660NM TO8 | |
| SENSOR PHOTODIODE 660NM | |
| SENSOR PHOTODIODE 675NM MODULE | |
| SENSOR PHOTODIODE 850NM 2DIP | |
| SENSOR PHOTODIODE 850NM 2SMD GW | |
| SENSOR PHOTODIODE 850NM 2SMD | |
| SENSOR PHOTODIODE 850NM T/H | |
| SENSOR PHOTODIODE 850NM TO39-2 | |
| SENSOR PHOTODIODE 880NM 2DIP | |
| SENSOR PHOTODIODE 880NM 2SMD GW | |
| SENSOR PHOTODIODE 880NM 2SMD | |
| SENSOR PHOTODIODE 900NM 4DIP | |
| SENSOR PHOTODIODE 920NM RADIAL | |
| SENSOR PHOTODIODE 940NM 2SMD | |
| SENSOR PHOTODIODE 950NM 2DIP | |
| SENSOR PHOTODIODE 950NM 2SMD GW | |
| SENSOR PHOTODIODE 950NM TO226-2 | |
| SENSOR ROTARY 330DEG PC PIN | |
| SENSOR ROTARY 330DEG SMD | |
| SENSOR ROTARY 360DEG SMD | |
| SIPM CSP 3X3MM 30UM NUVHD | |
| SIPM CSP 6X6MM 30UM NUVHD | |
| SIPM PCB 2X1 6MM 40UM NUV-MT | |
| SIPM PCB 4X4 4MM 40UM NUV-MT | |
| SIPM, 1X1MM, MP25, WB, BGA | |
| SIPM, 3X3MM, MP15, WB,BGA | |
| SIPM, 3X3MM, MP47, WL, BGA | |
| SPEED AND POSITION | |
| THE AS7343 IS A 14-CHANNEL HIGHL | |
| ULTRALEAP 3DI STEREO HAND TRACKI | |
| UV-B SENSOR, ALGAN, TO-46 | |
| VGA 1/4 CIS SOC | |
| VGA 1/4 SOC | |
| WL-SDSB SMT PHOTODIODE SIDEVIEW | |
| WL-STCW SMT PHOTOTRANSISTOR CHIP | |
| WL-TDRB THT PHOTODIODE ROUND BLA | |
| WL-TDRW THT PHOTODIODE ROUND WAT |
| Next >> |