Win Source Part Number: 1360944-V18ZA3P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 18870 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 19.8 V
Current - Surge: 1 kA
Energy: 3.5J
VARISTOR 18V 1KA DISC 14MM
VARISTOR 18V 1KA DISC 14MM
Varistor, MOV, ZA Series, 14 V, 1 kA, Disc 14mm, Metal Oxide Varistor (MOV), 36 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 14V, 36V, RAD; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:ZA Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Max:85°CRoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360944-V18ZA3P | V18ZA3P | V18ZA3P | 98K2459 | 58K7329 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, Za Series, 14 V, 1 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 36 V Rohs Compliant Littelfuse | Metal Oxide Varistor, 14V, 36V, Rad; Voltage Rating Vac Littelfuse |
| Package | Disc 14mm | Through Hole |