Manufacturer: Littelfuse Inc.
Win Source Part Number: 844834-V42MLA1206NH
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.40.4000
Other Part Number: F2210DKR, F2210CT, V42MLA1206N, F2210TR
VARISTOR 53V 180A 1206
VARISTOR 53V 180A 1206
VARISTOR, 1206, 42V; Voltage Rating VAC:30V; Voltage Rating V DC:42V; Product Range:MLA Series; Clamping Voltage Vc Max:92V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, 42V, 92V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MLA Series; Clamping Voltage Vc Max:92V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 844834-V42MLA1206NH | V42MLA1206NH | V42MLA1206NH | 80R8768 |
| Product Name | TVS - TVS - Varistors, MOVs - V42MLA1206NH | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1206, 42V; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |