Vishay Precision Group Diodes, Rectifiers - Single - V30100S-E3/4W V30100S-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 036207-V30100S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V30100SHM3/4W; SB40100LYT; STPS30SM100ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 036207-V30100S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V30100SHM3/4W; SB40100LYT; STPS30SM100ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V30100S-E3/4W - 036207-V30100S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V30100S-E3/4W
036207-V30100S-E3/4W
Diodes, Rectifiers - Single - V30100S-E3/4W 036207-V30100S-E3/4W
Manufacturer: Vishay Win Source Part Number: 036207-V30100S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V30100SHM3/4W; SB40100LYT; STPS30SM100ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036207-V30100S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V30100SHM3/4W; SB40100LYT; STPS30SM100ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - V30100S-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V30100S-E3/4WGI-ND
Single Diodes V30100S-E3/4WGI-ND
Diode Schottky 100V 30A Through Hole TO-220-3

Diode Schottky 100V 30A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
30A 100V Diode and Rectifier
280-V30100S-E3/4W
30A 100V Diode and Rectifier 280-V30100S-E3/4W
30A 100V Rectifier Diode TO-220AB Product overview: V30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30100S-E3/4W can be used for catalog matching and distributor lookup.

30A 100V Rectifier Diode TO-220AB Product overview: V30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V30100S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 30A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 55T0746 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay
55T0746
Diode, Schottky, 30A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay 55T0746
DIODE, SCHOTTKY, 30A, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single ; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:910mV; Forward Surge CurrentRoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:910mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
RECTIFIER; TO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY - 70217465 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; TO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY
70217465
RECTIFIER; TO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY 70217465
Features: Trench MOS Schottky Technology Low Forward Voltage Drop, Low Power Losses High Efficiency Operation Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency inverters, switching power supplies, freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.

Features:

  • Trench MOS Schottky Technology
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency Operation
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency inverters, switching power supplies, freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.
Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30100S-E3/4W
Schottky Diodes & Rectifiers V30100S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet
Single Diodes - V30100S-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V30100S-E3/4W
Single Diodes V30100S-E3/4W
DIODE SCHOTTKY 100V 30A TO220-3

DIODE SCHOTTKY 100V 30A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30100S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30100S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30100S-E3/4W
DIODE SCHOTTKY 100V 30A TO220-3

DIODE SCHOTTKY 100V 30A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 036207-V30100S-E3/4W V30100S-E3/4WGI-ND 280-V30100S-E3/4W 55T0746 70217465 V30100S-E3/4W V30100S-E3/4W V30100S-E3/4W
Product Name Diodes, Rectifiers - Single - V30100S-E3/4W Single Diodes 30A 100V Diode and Rectifier Diode, Schottky, 30A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay RECTIFIER; TO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package TO-220; TO-220AB Rail/Tube TO-220AB TO-220 TO-220-3 TO-220; TO-220-3 TO-220
VF 0.9100 volts 0.9100 volts 0.6900 volts 0.9100 volts 0.9100 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data