Manufacturer: Littelfuse Inc.
Win Source Part Number: 902437-V275LA40CP
Series: C-III
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 430 V 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.40.4000
Other Part Number: V275LA40CP-ND, F3766
VARISTOR 430V 10KA DISC 20MM
METAL OXIDE VARISTOR, 473V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 710V, 20MM DISC; Voltage Rating VAC:275V; Voltage Rating V DC:-; Product Range:C-III Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 902437-V275LA40CP | V275LA40CP | 58K7450 | V275LA40CP |
| Product Name | TVS - TVS - Varistors, MOVs - V275LA40CP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 473V 710V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |