VARISTOR 60.5V 250A 1210
VARISTOR 60.5V 250A 1210
Varistor, MLA Series, 48 V, 250 A, 1210 [3225 Metric], Multilayer Varistor (MLV), 105 V RoHS Compliant: Yes
VARISTOR, 48V, 105V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:48V; Product Range:MLA Series; Clamping Voltage Vc Max:105V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):1.2JRoHS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | V48MLA1210NH | V48MLA1210NH | 80R8773 | 06R2046 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mla Series, 48 V, 250 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 105 V Rohs Compliant Littelfuse | Varistor, 48V, 105V, 1210; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |