Manufacturer: Littelfuse Inc.
Win Source Part Number: 938509-V33MLA1206H
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 43.5 V 180 A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCV
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: V33MLA1206, F2203CT, F2203TR, F2203DKR
VARISTOR, 33V, 75V, 1206; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:ML Series; Clamping Voltage Vc Max:75V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, 33V, 75V, 1206; Voltage Rating VAC:26V; Voltage Rating VDC:33V; Product Range:MLA Series; Clamping Voltage Vc Max:72V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
VARISTOR 43.5V 180A 1206
VARISTOR 43.5V 180A 1206
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 938509-V33MLA1206H | 05B9181 | 75M5775 | V33MLA1206H | V33MLA1206H |
| Product Name | TVS - TVS - Varistors, MOVs - V33MLA1206H | Varistor, 33V, 75V, 1206; Voltage Rating Vac Littelfuse | Varistor, 33V, 75V, 1206; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |